"Connector Header Through Hole 3 position 0.200"" (5.08mm)"
3 Pos Power Connector, 13A, 250V, 5.08mm Pitch, Male Pin, Solder ST Product overview: 1586532-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1586532-2 can be used for catalog matching and distributor lookup.
03P CMNL HDR ASSY SHORT LF
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A32187-ND | 316-1586532-2 | 41AJ3179 |
| Product Name | Headers, Male Pins | 13A 250V Electronic Connector | 03P Cmnl Hdr Assy Short Lf Amp - Te Connectivity |
| Connector Type | Header Connector; Header | ||
| Mounting | Through Hole | ||
| Number of Contacts | 3 # | ||
| Gender | Male / Plug |