"Connector Header Through Hole 12 position 0.200"" (5.08mm)"
PLUG & SOCKET CONNECTOR, HEADER, 12 POSITION 4.95MM; Connector Systems:Wire-to-Boar
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A32184-ND | 16M2727 |
| Product Name | Headers, Male Pins | Plug & Socket Connector, Header, 12 Position 4.95Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector |
| Mounting | Through Hole | |
| Voltage Rating | 250 volts |