"Connector Header Through Hole 8 position 0.200"" (5.08mm)"
8 Pos Power Connector, 13A, 250V, Gold, Solder, Thru-Hole Product overview: 1586518-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1586518-2 can be used for catalog matching and distributor lookup.
08P CMNL HDR ASSY PC NATL LF
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A32183-ND | 316-1586518-2 | 16M1295 |
| Product Name | Headers, Male Pins | 13A 250V Electronic Connector | 08P Cmnl Hdr Assy Pc Natl Lf Amp - Te Connectivity |
| Connector Type | Header Connector; Header | ||
| Mounting | Through Hole | ||
| Voltage Rating | 250 volts | 250 volts | |
| Current Rating | 12.0 amps | 13.0 amps |