TE Connectivity Rectangular Connector Contacts 1586316-1

Description
Pin Contact Tin 22-26 AWG Crimp
Request a Quote Datasheet
Description
Pin Contact Tin 22-26 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A30646-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A30646-ND
Rectangular Connector Contacts A30646-ND
Pin Contact Tin 22-26 AWG Crimp

Pin Contact Tin 22-26 AWG Crimp

Buy Now Datasheet
Contacts - 1586316-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1586316-1
Contacts 1586316-1
VAL-U-LOK PIN BR SN 26-22 LP

VAL-U-LOK PIN BR SN 26-22 LP

Buy Now
Swedesboro, NJ, United States
Contacts
1586316-1
Contacts 1586316-1
VAL-U-LOK - Terminals

VAL-U-LOK - Terminals

Buy Now
Swedesboro, NJ, United States
Contacts
1586316-1
Contacts 1586316-1
Contacts

Contacts

Buy Now
Contact Pin, 26-22Awg; Product Range Amp - Te Connectivity - 39K1322 - Newark, An Avnet Company
Chicago, IL, United States
Contact Pin, 26-22Awg; Product Range Amp - Te Connectivity
39K1322
Contact Pin, 26-22Awg; Product Range Amp - Te Connectivity 39K1322
CONTACT PIN, 26-22AWG; Product Range:VAL-U-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:VAL-U-LOK Series Connector System; Wire Size AWG RoHS Compliant: Yes

CONTACT PIN, 26-22AWG; Product Range:VAL-U-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:VAL-U-LOK Series Connector System; Wire Size AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Val-U-Lok Pin Br Sn 26-22 Lp Amp - Te Connectivity - 41AJ3174 - Newark, An Avnet Company
Chicago, IL, United States
Val-U-Lok Pin Br Sn 26-22 Lp Amp - Te Connectivity
41AJ3174
Val-U-Lok Pin Br Sn 26-22 Lp Amp - Te Connectivity 41AJ3174
VAL-U-LOK PIN BR SN 26-22 LP

VAL-U-LOK PIN BR SN 26-22 LP

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A30646-ND 1586316-1 1586316-1 39K1322 41AJ3174
Product Name Rectangular Connector Contacts Contacts Contacts Contact Pin, 26-22Awg; Product Range Amp - Te Connectivity Val-U-Lok Pin Br Sn 26-22 Lp Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data