Socket Contact Gold 18-24 AWG Crimp Stamped
CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:VAL-U-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:VAL-U-LOK Series RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1586315-4 | A30645-ND | 88M2924 |
| Product Name | Contacts | Rectangular Connector Contacts | Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty |