TE Connectivity Contacts 1586315-1

Description
VAL-U-LOK SKT BR SN 24-18 LP
Request a Quote Datasheet
Description
VAL-U-LOK SKT BR SN 24-18 LP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 1586315-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1586315-1
Contacts 1586315-1
VAL-U-LOK SKT BR SN 24-18 LP

VAL-U-LOK SKT BR SN 24-18 LP

Buy Now
Swedesboro, NJ, United States
Contacts
1586315-1
Contacts 1586315-1
VAL-U-LOK - Terminals

VAL-U-LOK - Terminals

Buy Now
Swedesboro, NJ, United States
Contacts
1586315-1
Contacts 1586315-1
Contacts

Contacts

Buy Now
Singapore, Singapore
9A 600V Electronic Connector
332-1586315-1
9A 600V Electronic Connector 332-1586315-1
Female Socket Crimp Connector 9A 600V 18-22AWG Tin Brass Product overview: 1586315-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1586315-1 can be used for catalog matching and distributor lookup.

Female Socket Crimp Connector 9A 600V 18-22AWG Tin Brass Product overview: 1586315-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1586315-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connector Contacts - A30642-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A30642-ND
Rectangular Connector Contacts A30642-ND
Socket Contact Tin 18-24 AWG Crimp Stamped

Socket Contact Tin 18-24 AWG Crimp Stamped

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1334317-1586315-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1334317-1586315-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1334317-1586315-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334317-1586315-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Bulk Type: Stamped Contact Finish: Tin Wire Gauge: 18-24 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 500 ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 2266-1586315-1,A3064 2,15863151 Base Product Number: 1586315 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334317-1586315-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Bulk
Type: Stamped
Contact Finish: Tin
Wire Gauge: 18-24 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 500
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 2266-1586315-1,A30642,15863151
Base Product Number: 1586315
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 39K1321 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
39K1321
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 39K1321
CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:VAL-U-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:VAL-U-LOK Series Connector System RoHS Compliant: Yes

CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:VAL-U-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:VAL-U-LOK Series Connector System RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1586315-1 1586315-1 332-1586315-1 A30642-ND 1334317-1586315-1 39K1321
Product Name Contacts Contacts 9A 600V Electronic Connector Rectangular Connector Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
Termination VAL-U-LOK Crimp Crimp Crimp
Gender Female / Jack
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5778 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details