Pin Contact Tin 18-24 AWG Crimp
VAL-U-LOK Pin, Male, Brass/Tin, 9A, 600V, Crimp, 18-22AWG Product overview: 1586314-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1586314-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1363375-1586314-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: VAL-U-LOK
Package: Bulk
Product Status: Active
Base Product Number: 1586314
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 18-22 AWG
Contact Finish: Tin
CONTACT, PIN, 24-18AWG, CRIMP; Product Range:VAL-U-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:VAL-U-LOK Series Connector System RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A30650-ND | 1586314-1 | 1586314-1 | 332-1586314-1 | 1363375-1586314-1 | 39K1320 |
| Product Name | Rectangular Connector Contacts | Contacts | Contacts | 9A 600V Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | ||||
| Contact Size (AWG) | 18 to 22 AWG | ? to 18 AWG | ||||
| Termination | VAL-U-LOK | Crimp | Crimp | Crimp |