3 Pos Wire-to-Board Power Connector, 12A, Tin Plated Bronze, Vertical Product overview: 1586162-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1586162-1 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 3 position 0.250"" (6.35mm)"
03P UMNL PIN HDR 94VO NDH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-1586162-1 | 1586162-1-ND | 08P4613 |
| Product Name | 12A Electronic Connector | Headers, Male Pins | 03P Umnl Pin Hdr 94Vo Ndh Amp - Te Connectivity |
| Termination | Solder | ||
| Connector Type | Header Connector; Header | ||
| Mounting | Through Hole |