"Connector Header Through Hole 5 position 0.250"" (6.35mm)"
5 Pos 6.35mm Header, Straight, Solder, 12A, 600V Product overview: 1586134-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1586134-1 can be used for catalog matching and distributor lookup.
05P UMNL PIN HDR V2 NATL NDH
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A131002-ND | 316-1586134-1 | 97Y0926 |
| Product Name | Headers, Male Pins | 12A 600V Electronic Connector | 05P Umnl Pin Hdr V2 Natl Ndh Te Connectivity |
| Connector Type | Header Connector; Header | ||
| Mounting | Through Hole | ||
| Voltage Rating | 600 volts |