TE Connectivity Connector Housing, Plug, 3Pos; Product Range Amp Te Connectivity 1586103-3

Description
CONNECTOR HOUSING, PLUG, 3POS; Product Range:VAL-U-LOK Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:4.2mm; For Use With:- RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 3POS; Product Range:VAL-U-LOK Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:4.2mm; For Use With:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 3Pos; Product Range Amp Te Connectivity - 13M3753 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 3Pos; Product Range Amp Te Connectivity
13M3753
Connector Housing, Plug, 3Pos; Product Range Amp Te Connectivity 13M3753
CONNECTOR HOUSING, PLUG, 3POS; Product Range:VAL-U-LOK Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:4.2mm; For Use With:- RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 3POS; Product Range:VAL-U-LOK Series; Gender:Plug; No. of Positions:3Positions; Pitch Spacing:4.2mm; For Use With:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 13M3753
Product Name Connector Housing, Plug, 3Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 29 mm (1.14 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details