4 Pos Power Connector, 6.35mm, Solder, Thru-Hole, 12A, 600V Product overview: 1586086-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1586086-1 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 4 position 0.250"" (6.35mm)"
04P UMNL PIN HDR ASSY W/O DRNS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-1586086-1 | A144513-ND | 97X5731 |
| Product Name | 12A 600V Electronic Connector | Headers, Male Pins | 04P Umnl Pin Hdr Assy W/o Drns Te Connectivity |
| Termination | Solder | ||
| Connector Type | Header Connector; Header | ||
| Mounting | Through Hole |