TE Connectivity Connectors, Interconnects - Rectangular Connectors - Contacts 1586055-1

Description
Win Source Part Number: 985065-1586055-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: VAL-U-LOK Type: Stamped Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm) Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 16 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 3,500 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 15860551,A100459TR,- 1586055-1-SI,A100459 CT,-1586055-1-CSI,15 86055-1-ND Base Product Number: 1586055
Request a Quote Datasheet
Description
Win Source Part Number: 985065-1586055-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: VAL-U-LOK Type: Stamped Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm) Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 16 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 3,500 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 15860551,A100459TR,- 1586055-1-SI,A100459 CT,-1586055-1-CSI,15 86055-1-ND Base Product Number: 1586055
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Contacts - 985065-1586055-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
985065-1586055-1
Connectors, Interconnects - Rectangular Connectors - Contacts 985065-1586055-1
Win Source Part Number: 985065-1586055-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: VAL-U-LOK Type: Stamped Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm) Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 16 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 3,500 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 15860551,A100459TR,- 1586055-1-SI,A100459 CT,-1586055-1-CSI,15 86055-1-ND Base Product Number: 1586055

Win Source Part Number: 985065-1586055-1
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: VAL-U-LOK
Type: Stamped
Contact Finish: Tin
Contact Finish Thickness: 100.0µin (2.54µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 16 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 3,500
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 15860551,A100459TR,-1586055-1-SI,A100459CT,-1586055-1-CSI,1586055-1-ND
Base Product Number: 1586055

Buy Now Datasheet
Singapore, Singapore
9A Electronic Connector
332-1586055-1
9A Electronic Connector 332-1586055-1
VAL-U-LOK Female Crimp Signal Contact, 9A, 16AWG, Tin Plated Brass Product overview: 1586055-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1586055-1 can be used for catalog matching and distributor lookup.

VAL-U-LOK Female Crimp Signal Contact, 9A, 16AWG, Tin Plated Brass Product overview: 1586055-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1586055-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Contacts - 1586055-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1586055-1
Contacts 1586055-1
VAL-U-LOK SKT BR SN 16AWG

VAL-U-LOK SKT BR SN 16AWG

Buy Now
Swedesboro, NJ, United States
Contacts
1586055-1
Contacts 1586055-1
VAL-U-LOK - Terminals

VAL-U-LOK - Terminals

Buy Now
Rectangular Connector Contacts - A100459CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100459CT-ND
Rectangular Connector Contacts A100459CT-ND
Socket Contact Tin 16 AWG Crimp Stamped

Socket Contact Tin 16 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - A100459TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100459TR-ND
Rectangular Connector Contacts A100459TR-ND
Socket Contact Tin 16 AWG Crimp Stamped

Socket Contact Tin 16 AWG Crimp Stamped

Buy Now Datasheet
Contact, Socket, 16Awg, Crimp; Product Range Te Connectivity - 51M8538 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 16Awg, Crimp; Product Range Te Connectivity
51M8538
Contact, Socket, 16Awg, Crimp; Product Range Te Connectivity 51M8538
CONTACT, SOCKET, 16AWG, CRIMP; Product Range:VAL-U-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:VAL-U-LOK Series; Contact Material:BrassRoHS Compliant: Yes

CONTACT, SOCKET, 16AWG, CRIMP; Product Range:VAL-U-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:VAL-U-LOK Series; Contact Material:BrassRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 985065-1586055-1 332-1586055-1 1586055-1 1586055-1 A100459CT-ND 51M8538
Product Name Connectors, Interconnects - Rectangular Connectors - Contacts 9A Electronic Connector Contacts Contacts Rectangular Connector Contacts Contact, Socket, 16Awg, Crimp; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products