TE Connectivity Contacts 1586054-1

Description
VAL-U-LOK PIN BR SN 16AWG
Request a Quote Datasheet
Description
VAL-U-LOK PIN BR SN 16AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 1586054-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1586054-1
Contacts 1586054-1
VAL-U-LOK PIN BR SN 16AWG

VAL-U-LOK PIN BR SN 16AWG

Buy Now
Swedesboro, NJ, United States
Contacts
1586054-1
Contacts 1586054-1
VAL-U-LOK - Terminals

VAL-U-LOK - Terminals

Buy Now
Rectangular Connector Contacts - A110999TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A110999TR-ND
Rectangular Connector Contacts A110999TR-ND
Pin Contact Tin 16 AWG Crimp Stamped

Pin Contact Tin 16 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - A110999CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A110999CT-ND
Rectangular Connector Contacts A110999CT-ND
Pin Contact Tin 16 AWG Crimp Stamped

Pin Contact Tin 16 AWG Crimp Stamped

Buy Now Datasheet
Contact, Pin, 16Awg, Crimp; Product Range Te Connectivity - 40P8733 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 16Awg, Crimp; Product Range Te Connectivity
40P8733
Contact, Pin, 16Awg, Crimp; Product Range Te Connectivity 40P8733
CONTACT, PIN, 16AWG, CRIMP; Product Range:VAL-U-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:VAL-U-LOK Series; Wire Size AWG Min:16AWG RoHS Compliant: Yes

CONTACT, PIN, 16AWG, CRIMP; Product Range:VAL-U-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:VAL-U-LOK Series; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1586054-1 1586054-1 A110999TR-ND 40P8733
Product Name Contacts Contacts Rectangular Connector Contacts Contact, Pin, 16Awg, Crimp; Product Range Te Connectivity
Termination VAL-U-LOK Crimp
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1424-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
B Series: Robust Modular Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details