"Connector Header Through Hole, Right Angle 8 position 0.165"" (4.20mm)"
Wire-To-Board Connector, Right Angle, VAL-U-LOK Series, Solder, Plug, 8, 4.2 mm
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A30629-ND | 05X9246 |
| Product Name | Headers, Male Pins | Wire-To-Board Connector, Right Angle, Val-U-Lok Series, Solder, Plug, 8, 4.2 Mm Amp - Te Connectivity |
| Connector Type | Header Connector; Header | |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 600 volts |