Connector Header Through Hole, Right Angle 2 position
Wire-To-Board Connector, Right Angle, 4.2mm PE Series, Through Hole, Header, 2, 4.2 mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A30626-ND | 11H7400 |
| Product Name | Headers, Male Pins | Wire-To-Board Connector, Right Angle, 4.2Mm Pe Series, Through Hole, Header, 2, 4.2 Mm Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Header | |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 600 volts |