TE Connectivity Headers, Male Pins 1586041-8

Description
"Connector Header Through Hole, Right Angle 8 position 0.165"" (4.20mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 8 position 0.165"" (4.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A30617-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A30617-ND
Headers, Male Pins A30617-ND
"Connector Header Through Hole, Right Angle 8 position 0.165"" (4.20mm)"

"Connector Header Through Hole, Right Angle 8 position 0.165"" (4.20mm)"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 9A 600V Electronic Connector
316-1586041-8
Through-Hole 9A 600V Electronic Connector 316-1586041-8
8 Pos 9A 600V RA Header, Wire-to-Board, Through Hole, Brass/Tin Product overview: 1586041-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 9A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1586041-8 can be used for catalog matching and distributor lookup.

8 Pos 9A 600V RA Header, Wire-to-Board, Through Hole, Brass/Tin Product overview: 1586041-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 9A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1586041-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Plug & Socket Connector, Header, 8 Position, 4.2Mm; Connector Systems Amp - Te Connectivity - 11H7395 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 8 Position, 4.2Mm; Connector Systems Amp - Te Connectivity
11H7395
Plug & Socket Connector, Header, 8 Position, 4.2Mm; Connector Systems Amp - Te Connectivity 11H7395
PLUG & SOCKET CONNECTOR, HEADER, 8 POSITION, 4.2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:VAL-U-LOK SeriesRoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 8 POSITION, 4.2MM; Connector Systems:Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:VAL-U-LOK SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A30617-ND 316-1586041-8 11H7395
Product Name Headers, Male Pins Through-Hole 9A 600V Electronic Connector Plug & Socket Connector, Header, 8 Position, 4.2Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole, Right Angle
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polarized Nano Connectors - COTS - A79619-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
2 suppliers
Headers, Male Pins - A26766-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers
Hybrid Power Straight Solder Type Edge Card Connector - 80306-2A1S24P11ACB30DA - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
PCB Connectors - NCK-ML2G-S-04 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details