Electronic Component
"Connector Header Through Hole, Right Angle 6 position 0.165"" (4.20mm)"
WTB CONN, R/A HEADER, 6POS, 2ROW, 4.2MM; Connector Systems:Wire-to-Boar
WTB CONNECTOR, HEADER, RIGHT ANGLE, 6 POSITION, 2 ROW, 4.2MM PITCH, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1586041-6 | A30616-ND | 11H7394 | 19134999 |
| Product Name | Headers, Male Pins | Wtb Conn, R/a Header, 6Pos, 2Row, 4.2Mm; Connector Systems Amp - Te Connectivity | Connector/Terminal/Pin | |
| Connector Type | Header Connector; Header | Wire to Board Connector | ||
| Mounting | Through Hole, Right Angle | |||
| Voltage Rating | 600 volts | |||
| Current Rating | 9.0 amps |