"Connector Header Through Hole, Right Angle 4 position 0.165"" (4.20mm)"
4P 9A 600V RA Header, Wire-to-Board, 4.2mm Pitch, Through Hole Product overview: 1586041-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 9A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1586041-4 can be used for catalog matching and distributor lookup.
TE Connectivity 1586041-4 PCB Header
TE Connectivity 1586041-4 PCB Header
TE Connectivity 1586041-4 PCB Header
4P VAL-U-LOK R/A HDR V2 ROHS COMPLIANT: YES
CONNECTOR, HEADER, 4POS, 2ROW, 4.2MM; Connector Systems:Wire-to-Boar
2x2P 4P 2 4.2mm 2 Right-Angle Push-Pull,P=4.2mm Wire To Board / Wire To Wire Connector ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A30615-ND | 316-1586041-4 | 6827303 | 6827303P | 82AC1068 | 39K1313 | 1586041-4 |
| Product Name | Headers, Male Pins | Through-Hole 9A 600V Electronic Connector | PCB Headers | PCB Headers | 4P Val-U-Lok R/a Hdr V2 Rohs Compliant Amp - Te Connectivity | Connector, Header, 4Pos, 2Row, 4.2Mm; Connector Systems Amp - Te Connectivity | Connectors >> Wire To Board / Wire To Wire Connector |
| Connector Type | Header Connector; Header | Wire to Board Connector | Wire to Board Connector | Wire to Board Connector; Wire to Wire Connector | |||
| Mounting | Through Hole, Right Angle | Through hole | Right-Angle | ||||
| Voltage Rating | 600 volts | 600 volts | |||||
| Current Rating | 9.0 amps | 9.0 amps |