TE Connectivity PCB Headers 1586041-2

Description
TE Connectivity 1586041-2 PCB Header
Request a Quote Datasheet
Description
TE Connectivity 1586041-2 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 6827309P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6827309P
PCB Headers 6827309P
TE Connectivity 1586041-2 PCB Header

TE Connectivity 1586041-2 PCB Header

Supplier's Site
PCB Headers - 6827309 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6827309
PCB Headers 6827309
TE Connectivity 1586041-2 PCB Header

TE Connectivity 1586041-2 PCB Header

Supplier's Site
PCB Headers - 1735332 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1735332
PCB Headers 1735332
TE Connectivity 1586041-2 PCB Header

TE Connectivity 1586041-2 PCB Header

Supplier's Site
Singapore, Singapore
Through-Hole 9A 600V Electronic Connector
316-1586041-2
Through-Hole 9A 600V Electronic Connector 316-1586041-2
2 Pos 9A 600V RA Header, Wire-to-Board, Through Hole, Tin Product overview: 1586041-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 9A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1586041-2 can be used for catalog matching and distributor lookup.

2 Pos 9A 600V RA Header, Wire-to-Board, Through Hole, Tin Product overview: 1586041-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 9A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1586041-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A30614-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A30614-ND
Headers, Male Pins A30614-ND
Connector Header Through Hole, Right Angle 2 position

Connector Header Through Hole, Right Angle 2 position

Buy Now Datasheet
Wtb Conn, R/a Header, 2Pos, 2Row; Connector Systems Amp - Te Connectivity - 74AC2537 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, R/a Header, 2Pos, 2Row; Connector Systems Amp - Te Connectivity
74AC2537
Wtb Conn, R/a Header, 2Pos, 2Row; Connector Systems Amp - Te Connectivity 74AC2537
WTB CONN, R/A HEADER, 2POS, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:VAL-U-LOK Series RoHS Compliant: Yes

WTB CONN, R/A HEADER, 2POS, 2ROW; Connector Systems:Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:VAL-U-LOK Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 6827309P 6827309 316-1586041-2 A30614-ND 74AC2537
Product Name PCB Headers PCB Headers Through-Hole 9A 600V Electronic Connector Headers, Male Pins Wtb Conn, R/a Header, 2Pos, 2Row; Connector Systems Amp - Te Connectivity
Geometry Right Angle Right Angle; Right angle
Connector Type Wire to Board Connector Header Connector; Header Wire to Board Connector
Termination Solder Solder Through Hole Right Angle
Mounting Through hole Through Hole, Right Angle
Unlock Full Specs
to access all available technical data