TE Connectivity Product Range Amp Te Connectivity 1586039-8.

Description
Product Range:-; Contact Termination Type:Solder; Pitch Spacing:4.2mm; Gender:Header; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Description
Product Range:-; Contact Termination Type:Solder; Pitch Spacing:4.2mm; Gender:Header; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 26AC6173 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
26AC6173
Product Range Amp Te Connectivity 26AC6173
Product Range:-; Contact Termination Type:Solder; Pitch Spacing:4.2mm; Gender:Header; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Product Range:-; Contact Termination Type:Solder; Pitch Spacing:4.2mm; Gender:Header; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 26AC6173
Product Name Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Conn, Stacking, Header, 60Pos, 2Row; Product Range Amphenol Communications Solutions - 69AC7189 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details
Headers & Wire Housings - 102153-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details