4 Pos 9A Wire-to-Board Header, Straight, 600V, Through Hole Product overview: 1586039-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 9A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1586039-4 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 4 position 0.165"" (4.20mm)"
WTB CONN, HEADER, 4POS, 2ROW, 4.2MM; Connector Systems:Wire-to-Boar
| ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-1586039-4 | A30669-ND | 70083382 | 11H7385 |
| Product Name | Through-Hole 9A 600V Electronic Connector | Headers, Male Pins | Connector; Pin Header; UL 94V-2 | Wtb Conn, Header, 4Pos, 2Row, 4.2Mm; Connector Systems Amp - Te Connectivity |
| Gender | Male / Plug | |||
| Termination | Solder | Solder | Through Hole | |
| Voltage Rating | 600 volts | 600 volts | 600 volts | |
| Current Rating | 9.0 amps | 9.0 amps | 9.0 amps |