TE Connectivity Product Range Amp Te Connectivity 1586039-2.

Description
Product Range:-; Contact Termination Type:Solder; Pitch Spacing:4.2mm; Gender:Header; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Description
Product Range:-; Contact Termination Type:Solder; Pitch Spacing:4.2mm; Gender:Header; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 28AC7302 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
28AC7302
Product Range Amp Te Connectivity 28AC7302
Product Range:-; Contact Termination Type:Solder; Pitch Spacing:4.2mm; Gender:Header; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Product Range:-; Contact Termination Type:Solder; Pitch Spacing:4.2mm; Gender:Header; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 28AC7302
Product Name Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Shorting Plug .400
Specs
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plate
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Headers & Wire Housings - G125-MH12605L3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
PCB Headers & Receptacles - 103321-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details