Connector Header Through Hole 2 position
PLUG & SOCKET CONNECTOR, HEADER, 2 POSITION, 4.2MM; No. of Contacts:2Contacts; Product Range:VAL-U-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Header RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A30668-ND | 11H7384 |
| Product Name | Headers, Male Pins | Plug & Socket Connector, Header, 2 Position, 4.2Mm; No. Of Contacts Amp - Te Connectivity |
| Connector Type | Header Connector; Header | |
| Mounting | Through Hole | PCB Mount |
| Voltage Rating | 600 volts |