TE Connectivity Plug & Socket Connector, Header, 8 Position, 4.2Mm; Connector Systems Amp - Te Connectivity 1586037-8.

Description
PLUG & SOCKET CONNECTOR, HEADER, 8 POSITION, 4.2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:VAL-U-LOK Series RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET CONNECTOR, HEADER, 8 POSITION, 4.2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:VAL-U-LOK Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Header, 8 Position, 4.2Mm; Connector Systems Amp - Te Connectivity - 28AC7301 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 8 Position, 4.2Mm; Connector Systems Amp - Te Connectivity
28AC7301
Plug & Socket Connector, Header, 8 Position, 4.2Mm; Connector Systems Amp - Te Connectivity 28AC7301
PLUG & SOCKET CONNECTOR, HEADER, 8 POSITION, 4.2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:VAL-U-LOK Series RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 8 POSITION, 4.2MM; Connector Systems:Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:VAL-U-LOK Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7301
Product Name Plug & Socket Connector, Header, 8 Position, 4.2Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-102-852-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details