TE Connectivity Headers, Male Pins 1586037-4

Description
"Connector Header Through Hole 4 position 0.165"" (4.20mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 4 position 0.165"" (4.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A30603-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A30603-ND
Headers, Male Pins A30603-ND
"Connector Header Through Hole 4 position 0.165"" (4.20mm)"

"Connector Header Through Hole 4 position 0.165"" (4.20mm)"

Buy Now Datasheet
PCB Headers - 4960108 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
4960108
PCB Headers 4960108
TE Connectivity 1586037-4 PCB Header

TE Connectivity 1586037-4 PCB Header

Supplier's Site
PCB Headers - 1621702 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1621702
PCB Headers 1621702
TE Connectivity 1586037-4 PCB Header

TE Connectivity 1586037-4 PCB Header

Supplier's Site
PCB Headers - 4960108P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
4960108P
PCB Headers 4960108P
TE Connectivity 1586037-4 PCB Header

TE Connectivity 1586037-4 PCB Header

Supplier's Site
Singapore, Singapore
9A 600V Electronic Connector
316-1586037-4
9A 600V Electronic Connector 316-1586037-4
4 Pos 9A 600V Wire-to-Board Male Pin Power Connector, 4.2mm Pitch Product overview: 1586037-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1586037-4 can be used for catalog matching and distributor lookup.

4 Pos 9A 600V Wire-to-Board Male Pin Power Connector, 4.2mm Pitch Product overview: 1586037-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1586037-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wtb Conn, Header, 4Pos, 2Row, 4.2Mm; Connector Systems Amp - Te Connectivity - 11H7377 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 4Pos, 2Row, 4.2Mm; Connector Systems Amp - Te Connectivity
11H7377
Wtb Conn, Header, 4Pos, 2Row, 4.2Mm; Connector Systems Amp - Te Connectivity 11H7377
WTB CONN, HEADER, 4POS, 2ROW, 4.2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:VAL-U-LOK Series; Connector Shroud:- RoHS Compliant: Yes

WTB CONN, HEADER, 4POS, 2ROW, 4.2MM; Connector Systems:Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:VAL-U-LOK Series; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A30603-ND 4960108 4960108P 316-1586037-4 11H7377
Product Name Headers, Male Pins PCB Headers PCB Headers 9A 600V Electronic Connector Wtb Conn, Header, 4Pos, 2Row, 4.2Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector Wire to Board Connector
Mounting Through Hole Through hole
Voltage Rating 600 volts 600 volts
Current Rating 9.0 amps 9.0 amps
Unlock Full Specs
to access all available technical data