Connector Header Through Hole 2 position
TE Connectivity 1586037-2 PCB Header
TE Connectivity 1586037-2 PCB Header
TE Connectivity 1586037-2 PCB Header
CONNECTOR, HEADER, 2POS, 2ROW, 4.2MM; Connector Systems:Wire-to-Boar
CONNECTOR, HEADER, 2POS, 2ROW, 4.2MM; PRODUCT RANGE:VAL-U-LOK SERIES; NO. OF CONTACTS:2CONTACTS; GENDER:HEADER; PITCH SPACING:4.2MM; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:2 ROW; CONNECTOR MOUNTING:PCB MOUNT ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A30602-ND | 4960091 | 4960091P | 39K1308 | 30AC3343 |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers | Connector, Header, 2Pos, 2Row, 4.2Mm; Connector Systems Amp - Te Connectivity | Connector, Header, 2Pos, 2Row, 4.2Mm; Product Range Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | Wire to Board Connector | ||
| Mounting | Through Hole | Through hole | PCB MOUNT | ||
| Voltage Rating | 600 volts | ||||
| Current Rating | 9.0 amps |