TE Connectivity Housing, Receptacle, Crimp, 4.2Mm, 4Way; Product Range Amp Te Connectivity 1586019-4

Description
HOUSING, RECEPTACLE, CRIMP, 4.2MM, 4WAY; Product Range:VAL-U-LOK Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
HOUSING, RECEPTACLE, CRIMP, 4.2MM, 4WAY; Product Range:VAL-U-LOK Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Receptacle, Crimp, 4.2Mm, 4Way; Product Range Amp Te Connectivity - 74AC2536 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Receptacle, Crimp, 4.2Mm, 4Way; Product Range Amp Te Connectivity
74AC2536
Housing, Receptacle, Crimp, 4.2Mm, 4Way; Product Range Amp Te Connectivity 74AC2536
HOUSING, RECEPTACLE, CRIMP, 4.2MM, 4WAY; Product Range:VAL-U-LOK Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

HOUSING, RECEPTACLE, CRIMP, 4.2MM, 4WAY; Product Range:VAL-U-LOK Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 74AC2536
Product Name Housing, Receptacle, Crimp, 4.2Mm, 4Way; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details