TE Connectivity Connector, Housing, Val-U-Lok Socket Contact; Product Range Amp Te Connectivity 1586019-2

Description
CONNECTOR, HOUSING, VAL-U-LOK SOCKET CONTACT; Product Range:VAL-U-LOK Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, VAL-U-LOK SOCKET CONTACT; Product Range:VAL-U-LOK Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Val-U-Lok Socket Contact; Product Range Amp Te Connectivity - 72W2495 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Val-U-Lok Socket Contact; Product Range Amp Te Connectivity
72W2495
Connector, Housing, Val-U-Lok Socket Contact; Product Range Amp Te Connectivity 72W2495
CONNECTOR, HOUSING, VAL-U-LOK SOCKET CONTACT; Product Range:VAL-U-LOK Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Socket Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, VAL-U-LOK SOCKET CONTACT; Product Range:VAL-U-LOK Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72W2495
Product Name Connector, Housing, Val-U-Lok Socket Contact; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 1.1 inch (28 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details