TE Connectivity Connector Housing, Plug, 4Pos; Product Range Amp Te Connectivity 1586017-4

Description
CONNECTOR HOUSING, PLUG, 4POS; Product Range:VAL-U-LOK Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:4.2mm; For Use With:AMP VAL-U-LOK Series Pin Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 4POS; Product Range:VAL-U-LOK Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:4.2mm; For Use With:AMP VAL-U-LOK Series Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 4Pos; Product Range Amp Te Connectivity - 69AH9858 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 4Pos; Product Range Amp Te Connectivity
69AH9858
Connector Housing, Plug, 4Pos; Product Range Amp Te Connectivity 69AH9858
CONNECTOR HOUSING, PLUG, 4POS; Product Range:VAL-U-LOK Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:4.2mm; For Use With:AMP VAL-U-LOK Series Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 4POS; Product Range:VAL-U-LOK Series; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:4.2mm; For Use With:AMP VAL-U-LOK Series Pin Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 69AH9858
Product Name Connector Housing, Plug, 4Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details