TE Connectivity Plug And Socket Connector Housing; Product Range Amp Te Connectivity 1586000-8

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:VAL-U-LOK Series Connector System; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System; Colour:Natural RoHS Compliant: Yes
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:VAL-U-LOK Series Connector System; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System; Colour:Natural RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 11H7363 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
11H7363
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 11H7363
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:VAL-U-LOK Series Connector System; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System; Colour:Natural RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:VAL-U-LOK Series Connector System; Gender:Plug; No. of Positions:8Positions; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System; Colour:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 11H7363
Product Name Plug And Socket Connector Housing; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 38.1 mm (1.5 inch)
Bearing Bore / Ring O.D. 1.25 inch (31.75 mm)
View Details