TE Connectivity Plug Housing, 6Pos, 2Row, Nylon, Natural; Product Range Amp Te Connectivity 1586000-6

Description
PLUG HOUSING, 6POS, 2ROW, NYLON, NATURAL; Product Range:VAL-U-LOK Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:4.2mm; For Use With:AMP VAL-U-LOK Series Pin Contacts RoHS Compliant: Yes
Description
PLUG HOUSING, 6POS, 2ROW, NYLON, NATURAL; Product Range:VAL-U-LOK Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:4.2mm; For Use With:AMP VAL-U-LOK Series Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 6Pos, 2Row, Nylon, Natural; Product Range Amp Te Connectivity - 39K1306 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 6Pos, 2Row, Nylon, Natural; Product Range Amp Te Connectivity
39K1306
Plug Housing, 6Pos, 2Row, Nylon, Natural; Product Range Amp Te Connectivity 39K1306
PLUG HOUSING, 6POS, 2ROW, NYLON, NATURAL; Product Range:VAL-U-LOK Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:4.2mm; For Use With:AMP VAL-U-LOK Series Pin Contacts RoHS Compliant: Yes

PLUG HOUSING, 6POS, 2ROW, NYLON, NATURAL; Product Range:VAL-U-LOK Series; Gender:Plug; No. of Positions:6Positions; Pitch Spacing:4.2mm; For Use With:AMP VAL-U-LOK Series Pin Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39K1306
Product Name Plug Housing, 6Pos, 2Row, Nylon, Natural; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details