TE Connectivity Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity 1586000-2

Description
PLUG & SOCKET HOUSING, PLUG, NYLON; Product Range:VAL-U-LOK Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System; Body Material:Nylon; Colour:Natural RoHS Compliant: Yes
Description
PLUG & SOCKET HOUSING, PLUG, NYLON; Product Range:VAL-U-LOK Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System; Body Material:Nylon; Colour:Natural RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity - 11H7360 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity
11H7360
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity 11H7360
PLUG & SOCKET HOUSING, PLUG, NYLON; Product Range:VAL-U-LOK Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System; Body Material:Nylon; Colour:Natural RoHS Compliant: Yes

PLUG & SOCKET HOUSING, PLUG, NYLON; Product Range:VAL-U-LOK Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System; Body Material:Nylon; Colour:Natural RoHS Compliant: Yes

Supplier's Site
Plug, Free-Hanging, 2Way; Product Range Amp Te Connectivity - 39K1304 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Free-Hanging, 2Way; Product Range Amp Te Connectivity
39K1304
Plug, Free-Hanging, 2Way; Product Range Amp Te Connectivity 39K1304
PLUG, FREE-HANGING, 2WAY; Product Range:VAL-U-LOK Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System; SVHC:No SVHC (15-Jan-2018); Approval Bodies:CSA, UL; Colour:White; RoHS Compliant: Yes

PLUG, FREE-HANGING, 2WAY; Product Range:VAL-U-LOK Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System; SVHC:No SVHC (15-Jan-2018); Approval Bodies:CSA, UL; Colour:White; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges Bearing Rings, Housings, and Flanges
Product Number 11H7360 39K1304
Product Name Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity Plug, Free-Hanging, 2Way; Product Range Amp Te Connectivity
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 1.1 inch (28 mm)
View Details