TE Connectivity Box Mount D-Sub Connectors 1577110-1

Description
Body Features Box Mount D-Sub Connector Insert Arrangement : MS14004-1 Non-Magnetic : No Shell Material : Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 104 Power/Signal/Coax Combination : No Contact Features Contact Type : Socket D-Sub Contact Size : 22 Operation/Applicatio n ULTRA-LITE Connector : No Packaging Features Packaging Method : Box Product Type Features Blindmate : No Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle D-Sub Shell Size : 6 Product Type : Connector
Request a Quote
Description
Body Features Box Mount D-Sub Connector Insert Arrangement : MS14004-1 Non-Magnetic : No Shell Material : Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 104 Power/Signal/Coax Combination : No Contact Features Contact Type : Socket D-Sub Contact Size : 22 Operation/Applicatio n ULTRA-LITE Connector : No Packaging Features Packaging Method : Box Product Type Features Blindmate : No Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle D-Sub Shell Size : 6 Product Type : Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Box Mount D-Sub Connectors - 1577110-1 - TE Connectivity
Berwyn, PA, United States
Box Mount D-Sub Connectors
1577110-1
Box Mount D-Sub Connectors 1577110-1
Body Features Box Mount D-Sub Connector Insert Arrangement : MS14004-1 Non-Magnetic : No Shell Material : Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 104 Power/Signal/Coax Combination : No Contact Features Contact Type : Socket D-Sub Contact Size : 22 Operation/Applicatio n ULTRA-LITE Connector : No Packaging Features Packaging Method : Box Product Type Features Blindmate : No Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle D-Sub Shell Size : 6 Product Type : Connector

Body Features


  • Box Mount D-Sub Connector Insert Arrangement : MS14004-1
  • Non-Magnetic : No
  • Shell Material : Steel
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Positions : 104
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Type : Socket
  • D-Sub Contact Size : 22

Operation/Application


  • ULTRA-LITE Connector : No

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Blindmate : No
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • D-Sub Shell Size : 6
  • Product Type : Connector
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1577110-1
Product Name Box Mount D-Sub Connectors
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1-1532020-7 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
Box Mount D-Sub Connectors - 1-206499-0 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Wire Connector
Current Rating 5.0 amps
View Details
2 suppliers