Body Features Compatible Conductor Material : Copper, Aluminum Conductor Type : Stranded, Compact Primary Product Material : Aluminum Alloy
Configuration Features Number of Bolts : 2 Visual Inspection : Yes
Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 33.6 - 85 Compatible Conductor Range (AWGKC) : 2 - 3/0
Electrical Characteristics Voltage Class (KV) : ≤ 35
Operation/Applicatio
n Mechanical Connector Product Type : Shear Bolt Connector
Other Conductor Gauge Type : AWG
Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands
Product Type Features Installation Technology : Shear Bolt
Body Features
- Compatible Conductor Material : Copper, Aluminum
- Conductor Type : Stranded, Compact
- Primary Product Material : Aluminum Alloy
Configuration Features
- Number of Bolts : 2
- Visual Inspection : Yes
Dimensions
- Compatible Conductor Cross-Section Range (MMSQ) : 33.6 - 85
- Compatible Conductor Range (AWGKC) : 2 - 3/0
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Operation/Application
- Mechanical Connector Product Type : Shear Bolt Connector
Other
- Conductor Gauge Type : AWG
Product Availability
- Product Availability : Americas, Australia, New Zealand & Pacific Islands
Product Type Features
- Installation Technology : Shear Bolt