TE Connectivity Solder D-Sub Connectors 1571656-6

Description
Body Features Color : Black Insert Material : PBT Shell Material : Steel Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 25 Pre-Assembled : No Preloaded : Yes Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Thickness (MICIN) : .8 Contact Type : Socket D-Sub Contact Size : 20 PCB Contact Termination Area Plating Material : Tin Dimensions Cable Insulation Diameter Range : 10.8 MM  [.425 INCH ] Wire Size (MMSQ) : .5 - .6 Wire Size (AWG) : 20 Housing Features Centerline (Pitch) : 2.77 MM  [.11 INCH ] Enclosure : With Industry Standards Insert Flammability Rating : UL 94V-0 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Jackscrew Material : Brass Mating Retention : With Mating Retention Type : Jackscrews Mounting Angle : Straight PCB Mount Retention Type : None Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board D-Sub Shell Size : 3 Enclosure Material : PVC Grade : Standard Grounding Indents : Without Product Type : Connector Sealable : No Shell Type : Full Metal Shell Wire/Cable Type : Round Jacketed Cable Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Color : Black Insert Material : PBT Shell Material : Steel Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 25 Pre-Assembled : No Preloaded : Yes Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Thickness (MICIN) : .8 Contact Type : Socket D-Sub Contact Size : 20 PCB Contact Termination Area Plating Material : Tin Dimensions Cable Insulation Diameter Range : 10.8 MM  [.425 INCH ] Wire Size (MMSQ) : .5 - .6 Wire Size (AWG) : 20 Housing Features Centerline (Pitch) : 2.77 MM  [.11 INCH ] Enclosure : With Industry Standards Insert Flammability Rating : UL 94V-0 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Jackscrew Material : Brass Mating Retention : With Mating Retention Type : Jackscrews Mounting Angle : Straight PCB Mount Retention Type : None Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board D-Sub Shell Size : 3 Enclosure Material : PVC Grade : Standard Grounding Indents : Without Product Type : Connector Sealable : No Shell Type : Full Metal Shell Wire/Cable Type : Round Jacketed Cable Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solder D-Sub Connectors - 1571656-6 - TE Connectivity
Berwyn, PA, United States
Solder D-Sub Connectors
1571656-6
Solder D-Sub Connectors 1571656-6
Body Features Color : Black Insert Material : PBT Shell Material : Steel Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 25 Pre-Assembled : No Preloaded : Yes Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Thickness (MICIN) : .8 Contact Type : Socket D-Sub Contact Size : 20 PCB Contact Termination Area Plating Material : Tin Dimensions Cable Insulation Diameter Range : 10.8 MM  [.425 INCH ] Wire Size (MMSQ) : .5 - .6 Wire Size (AWG) : 20 Housing Features Centerline (Pitch) : 2.77 MM  [.11 INCH ] Enclosure : With Industry Standards Insert Flammability Rating : UL 94V-0 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Jackscrew Material : Brass Mating Retention : With Mating Retention Type : Jackscrews Mounting Angle : Straight PCB Mount Retention Type : None Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board D-Sub Shell Size : 3 Enclosure Material : PVC Grade : Standard Grounding Indents : Without Product Type : Connector Sealable : No Shell Type : Full Metal Shell Wire/Cable Type : Round Jacketed Cable Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Color : Black
  • Insert Material : PBT
  • Shell Material : Steel
  • Shell Plating Material : Tin
  • Shield Material : Steel
  • Shield Plating Material : Tin

Configuration Features


  • Number of Positions : 25
  • Pre-Assembled : No
  • Preloaded : Yes

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Thickness (MICIN) : .8
  • Contact Type : Socket
  • D-Sub Contact Size : 20
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Cable Insulation Diameter Range : 10.8 MM  [.425 INCH ]
  • Wire Size (MMSQ) : .5 - .6
  • Wire Size (AWG) : 20

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.11 INCH ]
  • Enclosure : With

Industry Standards


  • Insert Flammability Rating : UL 94V-0
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Jackscrew Material : Brass
  • Mating Retention : With
  • Mating Retention Type : Jackscrews
  • Mounting Angle : Straight
  • PCB Mount Retention Type : None

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • D-Sub Shell Size : 3
  • Enclosure Material : PVC
  • Grade : Standard
  • Grounding Indents : Without
  • Product Type : Connector
  • Sealable : No
  • Shell Type : Full Metal Shell
  • Wire/Cable Type : Round Jacketed Cable

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Lf Recept Kit,size 3,10.8Mm Amp - Te Connectivity - 12P9685 - Newark, An Avnet Company
Chicago, IL, United States
Lf Recept Kit,size 3,10.8Mm Amp - Te Connectivity
12P9685
Lf Recept Kit,size 3,10.8Mm Amp - Te Connectivity 12P9685
LF RECEPT KIT,SIZE 3,10.8MM

LF RECEPT KIT,SIZE 3,10.8MM

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1571656-6 12P9685
Product Name Solder D-Sub Connectors Lf Recept Kit,size 3,10.8Mm Amp - Te Connectivity
Connector Type D-Sub Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103648-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Free-Hanging (In-Line)
View Details
2 suppliers
D-Shaped Connectors - 1218125-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers