TE Connectivity Dip Socket, 16Pos, Through Hole; No. Of Contacts Amp - Te Connectivity 1571550-4

Description
PCB Connectors
Request a Quote
Description
PCB Connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PCB Connectors

PCB Connectors

Buy Now
Dip Socket, 16Pos, Through Hole; No. Of Contacts Amp - Te Connectivity - 52K4679 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 16Pos, Through Hole; No. Of Contacts Amp - Te Connectivity
52K4679
Dip Socket, 16Pos, Through Hole; No. Of Contacts Amp - Te Connectivity 52K4679
DIP SOCKET, 16POS, THROUGH HOLE; No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 16POS, THROUGH HOLE; No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1571550-4 52K4679
Product Name Dip Socket, 16Pos, Through Hole; No. Of Contacts Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
MHD Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details