TE Connectivity ™ Tactile Switches 1571468-2

Description
Tactile Switches SWITCH TACT 12X12 8.5MM ACTUAT
Datasheet
Description
Tactile Switches SWITCH TACT 12X12 8.5MM ACTUAT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 1571468-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
1571468-2
Tactile Switches 1571468-2
Tactile Switches SWITCH TACT 12X12 8.5MM ACTUAT

Tactile Switches SWITCH TACT 12X12 8.5MM ACTUAT

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
1571468-2
Switches - Tactile Switches 1571468-2
SWITCH,TACT,12X12,8. 5MM ACTUAT

SWITCH,TACT,12X12,8.5MM ACTUAT

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1571468-2 1571468-2
Product Name Tactile Switches Switches - Tactile Switches
Features RoHS
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

Momentary Action, MIL-PRF-8805/96 - PE - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-B1C - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details