TE Connectivity ™ Switches - Tactile Switches 1571468-1

Description
SWITCH,TACT,12X12,4. 3MM ACTUAT
Datasheet
Description
SWITCH,TACT,12X12,4. 3MM ACTUAT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Tactile Switches
1571468-1
Switches - Tactile Switches 1571468-1
SWITCH,TACT,12X12,4. 3MM ACTUAT

SWITCH,TACT,12X12,4.3MM ACTUAT

Supplier's Site
Tactile Switches - 1571468-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
1571468-1
Tactile Switches 1571468-1
Tactile Switches SWITCH TACT 12X12 4.3MM ACTUAT

Tactile Switches SWITCH TACT 12X12 4.3MM ACTUAT

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1571468-1 1571468-1
Product Name Switches - Tactile Switches Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.6 lbs (0.2600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL5LB-3-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Tactile Switches - 1-2213819-3 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
H program - HDT - Pushbuttons - HDT-BL-GB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details