TE Connectivity ™ Switches - Tactile Switches 1571294-7

Description
SWITCH TACTILE SPST-NO 0.05A 24V
Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Tactile Switches
1571294-7
Switches - Tactile Switches 1571294-7
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Tactile Switches - 1571294-7 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
1571294-7
Tactile Switches 1571294-7
Tactile Switches SWITCH TACT SMT SEALED T&R 4.5mm

Tactile Switches SWITCH TACT SMT SEALED T&R 4.5mm

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1571294-7 1571294-7
Product Name Switches - Tactile Switches Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.4 lbs (0.1600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

30mm Key Selector Push Buttons - AK2-3PC-KD3 - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
Dome Style, Sealed, Momentary Action Pushbutton - P9 - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Pushbutton Switches - 2-1977223-4 - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
3 suppliers
H program - HDL - Illuminated pushbutton - HDL-BL-WS-501 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details