TE Connectivity Tactile Switches 1571217-1

Description
Body Features Actuator Color : Black Actuator Force : 160 G  [5.648 OZ ] Actuator Material : Thermoplastic Actuator Profile : Extended Bushing Style : Unthreaded Case Color : Black Case Material : Thermoplastic (LCP) Cover Material : Stainless Steel Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : 1 Operating Function : Yes Snap Action : Without Support Bracket : Without Tactile : Yes Tactile Feel : With Contact Features Contact Base Material : Stainless Steel Switch Contact Plating Material : Silver Tactile Switch Contact Current Rating (MAMP) : 50 Dimensions Actuator Length : 2.7 MM  [.106 INCH ] Button Width : 3.78 MM  [.149 INCH ] Switch Height (INCH) : .287 Electrical Characteristics Tactile Switch Voltage Rating : 24 VDC Housing Features Low Profile : With Process Sealed : Yes Mechanical Attachment Tactile Switch Mounting Angle : With Tactile Switch Mounting Type : Surface Mount Other Comment : Without Locating Boss/Peg/Post(s), (On) indicates momentary position. Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Square Dust Proof : Yes Illuminated : With Leg Style : Standard Product Type : Switch Termination Features Termination Type : Printed Circuit Board Usage Conditions Temperature Rating (DEGC) : Standard
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Force : 160 G  [5.648 OZ ] Actuator Material : Thermoplastic Actuator Profile : Extended Bushing Style : Unthreaded Case Color : Black Case Material : Thermoplastic (LCP) Cover Material : Stainless Steel Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : 1 Operating Function : Yes Snap Action : Without Support Bracket : Without Tactile : Yes Tactile Feel : With Contact Features Contact Base Material : Stainless Steel Switch Contact Plating Material : Silver Tactile Switch Contact Current Rating (MAMP) : 50 Dimensions Actuator Length : 2.7 MM  [.106 INCH ] Button Width : 3.78 MM  [.149 INCH ] Switch Height (INCH) : .287 Electrical Characteristics Tactile Switch Voltage Rating : 24 VDC Housing Features Low Profile : With Process Sealed : Yes Mechanical Attachment Tactile Switch Mounting Angle : With Tactile Switch Mounting Type : Surface Mount Other Comment : Without Locating Boss/Peg/Post(s), (On) indicates momentary position. Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Square Dust Proof : Yes Illuminated : With Leg Style : Standard Product Type : Switch Termination Features Termination Type : Printed Circuit Board Usage Conditions Temperature Rating (DEGC) : Standard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 1571217-1 - TE Connectivity
Berwyn, PA, United States
Tactile Switches
1571217-1
Tactile Switches 1571217-1
Body Features Actuator Color : Black Actuator Force : 160 G  [5.648 OZ ] Actuator Material : Thermoplastic Actuator Profile : Extended Bushing Style : Unthreaded Case Color : Black Case Material : Thermoplastic (LCP) Cover Material : Stainless Steel Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : 1 Operating Function : Yes Snap Action : Without Support Bracket : Without Tactile : Yes Tactile Feel : With Contact Features Contact Base Material : Stainless Steel Switch Contact Plating Material : Silver Tactile Switch Contact Current Rating (MAMP) : 50 Dimensions Actuator Length : 2.7 MM  [.106 INCH ] Button Width : 3.78 MM  [.149 INCH ] Switch Height (INCH) : .287 Electrical Characteristics Tactile Switch Voltage Rating : 24 VDC Housing Features Low Profile : With Process Sealed : Yes Mechanical Attachment Tactile Switch Mounting Angle : With Tactile Switch Mounting Type : Surface Mount Other Comment : Without Locating Boss/Peg/Post(s), (On) indicates momentary position. Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Square Dust Proof : Yes Illuminated : With Leg Style : Standard Product Type : Switch Termination Features Termination Type : Printed Circuit Board Usage Conditions Temperature Rating (DEGC) : Standard

Body Features


  • Actuator Color : Black
  • Actuator Force : 160 G  [5.648 OZ ]
  • Actuator Material : Thermoplastic
  • Actuator Profile : Extended
  • Bushing Style : Unthreaded
  • Case Color : Black
  • Case Material : Thermoplastic (LCP)
  • Cover Material : Stainless Steel

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • ESD Grounding Terminal : Without
  • Ganged : With
  • Number of Actuators : 1
  • Operating Function : Yes
  • Snap Action : Without
  • Support Bracket : Without
  • Tactile : Yes
  • Tactile Feel : With

Contact Features


  • Contact Base Material : Stainless Steel
  • Switch Contact Plating Material : Silver
  • Tactile Switch Contact Current Rating (MAMP) : 50

Dimensions


  • Actuator Length : 2.7 MM  [.106 INCH ]
  • Button Width : 3.78 MM  [.149 INCH ]
  • Switch Height (INCH) : .287

Electrical Characteristics


  • Tactile Switch Voltage Rating : 24 VDC

Housing Features


  • Low Profile : With
  • Process Sealed : Yes

Mechanical Attachment


  • Tactile Switch Mounting Angle : With
  • Tactile Switch Mounting Type : Surface Mount

Other


  • Comment : Without Locating Boss/Peg/Post(s), (On) indicates momentary position.

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Actuator Style : Square
  • Dust Proof : Yes
  • Illuminated : With
  • Leg Style : Standard
  • Product Type : Switch

Termination Features


  • Termination Type : Printed Circuit Board

Usage Conditions


  • Temperature Rating (DEGC) : Standard
Buy Now
Shenzhen, China
Switches - Tactile Switches
1571217-1
Switches - Tactile Switches 1571217-1
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
1571217-1
Tactile Switches 1571217-1
Tactile Switches SMT 12X12 SEALED TACT SWITCH

Tactile Switches SMT 12X12 SEALED TACT SWITCH

Buy Now Datasheet

Technical Specifications

  TE Connectivity Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1571217-1 1571217-1 1571217-1
Product Name Tactile Switches Switches - Tactile Switches Tactile Switches
Actuator Specifications Extended Raised (Plunger Style) Pushbutton
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Printed Circuit Board Solder Pin
Features DustProof
Min. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2506473-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Tactile Switches - 2337243-4 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Tactile Switches - 2337234-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Tactile Switches - 1825027-8 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
9 suppliers