TE Connectivity Rocker & Toggle Switches 1571102-3

Description
POWER ROCKER
Request a Quote Datasheet
Description
POWER ROCKER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 1571102-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
1571102-3
Rocker & Toggle Switches 1571102-3
POWER ROCKER

POWER ROCKER

Buy Now
Rocker Switches - 450-1685-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
450-1685-ND
Rocker Switches 450-1685-ND
Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
1571102-3
Switches - Rocker Switches 1571102-3
SWITCH ROCKER DPST 20A 125V

SWITCH ROCKER DPST 20A 125V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 1571102-3 450-1685-ND 1571102-3
Product Name Rocker & Toggle Switches Rocker Switches Switches - Rocker Switches
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw; DPST
Terminal Type Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Features Dustproof
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Decorative Switch & 15A Tamper Resistant Decorative Outlet - 72235 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details
Rocker Switches - 1571091-3 - TE Connectivity
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On Off
View Details
2 suppliers
Rocker Switches - 1748337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function Latching
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Quick connect
View Details