TE Connectivity Rocker Switches 1571095-3

Description
Rocker Switch SPST 20A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPST 20A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 450-1674-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
450-1674-ND
Rocker Switches 450-1674-ND
Rocker Switch SPST 20A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST 20A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker & Toggle Switches - 1571095-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
1571095-3
Rocker & Toggle Switches 1571095-3
POWER ROCKER

POWER ROCKER

Buy Now
Shenzhen, China
Switches - Rocker Switches
1571095-3
Switches - Rocker Switches 1571095-3
SWITCH ROCKER SPST 20A 125V

SWITCH ROCKER SPST 20A 125V

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 450-1674-ND 1571095-3 1571095-3
Product Name Rocker Switches Rocker & Toggle Switches Switches - Rocker Switches
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw; SPST
Terminal Type Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Features Dustproof
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Power Rocker - CWSB11AA2F - NKK Switches
Specs
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
7 suppliers
Specs
Rocker Actuator Concave (Curved)
Switch Function Momentary
Maintained Contact Switch Function ON/OFF
View Details
Sealed Snap In Rocker - K4 - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details