TE Connectivity Power Relay, 3Pdt, 24Vdc, 15A, Plug In; Relay Type Cii Te Connectivity 157-33C300

Description
POWER RELAY, 3PDT, 24VDC, 15A, PLUG IN; Relay Type:General Purpose; Coil Voltage VDC Nom:24V; Contact Current Max:15A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:28V; Coil Resistance:470ohm; Contact Configuration:3PDT RoHS Compliant: Yes
Description
POWER RELAY, 3PDT, 24VDC, 15A, PLUG IN; Relay Type:General Purpose; Coil Voltage VDC Nom:24V; Contact Current Max:15A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:28V; Coil Resistance:470ohm; Contact Configuration:3PDT RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Relay, 3Pdt, 24Vdc, 15A, Plug In; Relay Type Cii Te Connectivity - 20M7063 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 3Pdt, 24Vdc, 15A, Plug In; Relay Type Cii Te Connectivity
20M7063
Power Relay, 3Pdt, 24Vdc, 15A, Plug In; Relay Type Cii Te Connectivity 20M7063
POWER RELAY, 3PDT, 24VDC, 15A, PLUG IN; Relay Type:General Purpose; Coil Voltage VDC Nom:24V; Contact Current Max:15A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:28V; Coil Resistance:470ohm; Contact Configuration:3PDT RoHS Compliant: Yes

POWER RELAY, 3PDT, 24VDC, 15A, PLUG IN; Relay Type:General Purpose; Coil Voltage VDC Nom:24V; Contact Current Max:15A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:28V; Coil Resistance:470ohm; Contact Configuration:3PDT RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 20M7063
Product Name Power Relay, 3Pdt, 24Vdc, 15A, Plug In; Relay Type Cii Te Connectivity
Poles Triple Pole (TP)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Relay - 700-CFB040D - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
16A Miniature Power Relay - CHZ02 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details