TE Connectivity PCB Headers & Receptacles 1565994-3

Description
Body Features Primary Product Color : Black Configuration Features Connector Contact Load Condition : Selectively Loaded Number of Columns : 4 Number of Loaded Positions : 3 Number of Positions : 3 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .2 MICM  [7.87 MICIN ] Contact Type : Receptacle Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Connector Height : 7.7 MM  [.303 INCH ] Connector Length : 13.8 MM  [.543 INCH ] Connector Width : 12.6 MM  [.496 INCH ] Electrical Characteristics Operating Voltage (VAC) : 32 Operating Voltage (VDC) : 32 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape Packaging Quantity : 1500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Partially Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .6 MM  [.024 INCH ] Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 75 DEGC  [167 DEGF ] Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Connector Contact Load Condition : Selectively Loaded Number of Columns : 4 Number of Loaded Positions : 3 Number of Positions : 3 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .2 MICM  [7.87 MICIN ] Contact Type : Receptacle Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Connector Height : 7.7 MM  [.303 INCH ] Connector Length : 13.8 MM  [.543 INCH ] Connector Width : 12.6 MM  [.496 INCH ] Electrical Characteristics Operating Voltage (VAC) : 32 Operating Voltage (VDC) : 32 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape Packaging Quantity : 1500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Partially Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .6 MM  [.024 INCH ] Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 75 DEGC  [167 DEGF ] Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1565994-3 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1565994-3
PCB Headers & Receptacles 1565994-3
Body Features Primary Product Color : Black Configuration Features Connector Contact Load Condition : Selectively Loaded Number of Columns : 4 Number of Loaded Positions : 3 Number of Positions : 3 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .2 MICM  [7.87 MICIN ] Contact Type : Receptacle Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Connector Height : 7.7 MM  [.303 INCH ] Connector Length : 13.8 MM  [.543 INCH ] Connector Width : 12.6 MM  [.496 INCH ] Electrical Characteristics Operating Voltage (VAC) : 32 Operating Voltage (VDC) : 32 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape Packaging Quantity : 1500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Partially Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .6 MM  [.024 INCH ] Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 75 DEGC  [167 DEGF ] Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Connector Contact Load Condition : Selectively Loaded
  • Number of Columns : 4
  • Number of Loaded Positions : 3
  • Number of Positions : 3
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Mating Area Plating Material Thickness : .2 MICM  [7.87 MICIN ]
  • Contact Type : Receptacle
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ]

Dimensions


  • Connector Height : 7.7 MM  [.303 INCH ]
  • Connector Length : 13.8 MM  [.543 INCH ]
  • Connector Width : 12.6 MM  [.496 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 32
  • Operating Voltage (VDC) : 32

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape
  • Packaging Quantity : 1500

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Partially Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ]
  • Rectangular Termination Post & Tail Width : .6 MM  [.024 INCH ]
  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature (Max) : 75 DEGC  [167 DEGF ]
  • Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Buy Now Datasheet
Headers & Wire Housings - 1565994-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1565994-3
Headers & Wire Housings 1565994-3
RITS HDR ASSY R/A SMT TYPE 3P WITH BOSS

RITS HDR ASSY R/A SMT TYPE 3P WITH BOSS

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1565994-3 1565994-3
Product Name PCB Headers & Receptacles Headers & Wire Housings
Mounting SMT; Board Mount SMT
Voltage Rating 32 volts
Current Rating 3 amps
Operating Temperature -30 to 75 C (-22 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103149-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
PCB Headers & Receptacles - 103169-8 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Headers & Wire Housings - 102185-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102160-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details