TE Connectivity Memory Connectors - Inline Module Sockets - 1565918-4 1565918-4

Description
Manufacturer: TE Connectivity Win Source Part Number: 848679-1565918-4 Features: 200 Position Socket Package: Reel - TR Family Name: 1565918 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 150 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A97499TR, 2266-1565918-4TR, A97499CT, 15659184, -1565918-4-SI
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 848679-1565918-4 Features: 200 Position Socket Package: Reel - TR Family Name: 1565918 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 150 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A97499TR, 2266-1565918-4TR, A97499CT, 15659184, -1565918-4-SI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - Inline Module Sockets - 1565918-4 - 848679-1565918-4 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - Inline Module Sockets - 1565918-4
848679-1565918-4
Memory Connectors - Inline Module Sockets - 1565918-4 848679-1565918-4
Manufacturer: TE Connectivity Win Source Part Number: 848679-1565918-4 Features: 200 Position Socket Package: Reel - TR Family Name: 1565918 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 150 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A97499TR, 2266-1565918-4TR, A97499CT, 15659184, -1565918-4-SI

Manufacturer: TE Connectivity
Win Source Part Number: 848679-1565918-4
Features: 200 Position Socket
Package: Reel - TR
Family Name: 1565918
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 150
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A97499TR, 2266-1565918-4TR, A97499CT, 15659184, -1565918-4-SI

Buy Now Datasheet
Memory Connectors - 1565918-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Memory Connectors
1565918-4
Memory Connectors 1565918-4
EMBOSS ASSY DDR2 SODIMM SOCKET 200P 5.2H

EMBOSS ASSY DDR2 SODIMM SOCKET 200P 5.2H

Buy Now
Swedesboro, NJ, United States
Memory Connectors
1565918-4
Memory Connectors 1565918-4
Memory Connectors

Memory Connectors

Buy Now
Inline Module Sockets - A97499CT-ND - DigiKey
Thief River Falls, MN, United States
Inline Module Sockets
A97499CT-ND
Inline Module Sockets A97499CT-ND
200 Position SODIMM DDR2 SDRAM Socket Surface Mount, Right Angle

200 Position SODIMM DDR2 SDRAM Socket Surface Mount, Right Angle

Buy Now Datasheet
Inline Module Sockets - A97499TR-ND - DigiKey
Thief River Falls, MN, United States
Inline Module Sockets
A97499TR-ND
Inline Module Sockets A97499TR-ND
200 Position SODIMM DDR2 SDRAM Socket Surface Mount, Right Angle

200 Position SODIMM DDR2 SDRAM Socket Surface Mount, Right Angle

Buy Now Datasheet
Memory Socket, So-Dimm, 200 Position; Memory / Card Type Amp - Te Connectivity - 08P0617 - Newark, An Avnet Company
Chicago, IL, United States
Memory Socket, So-Dimm, 200 Position; Memory / Card Type Amp - Te Connectivity
08P0617
Memory Socket, So-Dimm, 200 Position; Memory / Card Type Amp - Te Connectivity 08P0617
MEMORY SOCKET, SO-DIMM, 200 POSITION; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:200Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

MEMORY SOCKET, SO-DIMM, 200 POSITION; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:200Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Memory Socket, So-Dimm, 200 Position, Full Reel; Memory / Card Type Amp - Te Connectivity - 28X2646 - Newark, An Avnet Company
Chicago, IL, United States
Memory Socket, So-Dimm, 200 Position, Full Reel; Memory / Card Type Amp - Te Connectivity
28X2646
Memory Socket, So-Dimm, 200 Position, Full Reel; Memory / Card Type Amp - Te Connectivity 28X2646
MEMORY SOCKET, SO-DIMM, 200 POSITION, FULL REEL; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:200Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

MEMORY SOCKET, SO-DIMM, 200 POSITION, FULL REEL; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:200Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 848679-1565918-4 1565918-4 A97499CT-ND 08P0617
Product Name Memory Connectors - Inline Module Sockets - 1565918-4 Memory Connectors Inline Module Sockets Memory Socket, So-Dimm, 200 Position; Memory / Card Type Amp - Te Connectivity
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26760-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-11066-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A50018-121-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details