TE Connectivity Connectors, Interconnects - Memory Connectors - Inline Module Sockets 1565917-4

Description
Win Source Part Number: 1034834-1565917-4 Category: Connectors, Interconnects>Memory Connectors - Inline Module Sockets Number of Positions: 200 Features: Board Guide, Latches Contact Finish: Gold Package: Tape & Reel (TR),Cut Tape (CT) Connector Style: SODIMM Standard Package: 150 Mounting Feature: Normal, Standard - Top Memory Type: DDR2 SDRAM Mounting Type: Surface Mount, Right Angle Alternative Parts (Cross-Reference): 78308-2230; 1473005-4; 1612618-4; 1473150-4; 1717379-4; 1565918-4; 1746540-41565917-4.; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A97498TR,A97498CT,15 659174 Base Product Number: 1565917
Request a Quote Datasheet
Description
Win Source Part Number: 1034834-1565917-4 Category: Connectors, Interconnects>Memory Connectors - Inline Module Sockets Number of Positions: 200 Features: Board Guide, Latches Contact Finish: Gold Package: Tape & Reel (TR),Cut Tape (CT) Connector Style: SODIMM Standard Package: 150 Mounting Feature: Normal, Standard - Top Memory Type: DDR2 SDRAM Mounting Type: Surface Mount, Right Angle Alternative Parts (Cross-Reference): 78308-2230; 1473005-4; 1612618-4; 1473150-4; 1717379-4; 1565918-4; 1746540-41565917-4.; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A97498TR,A97498CT,15 659174 Base Product Number: 1565917
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Memory Connectors - Inline Module Sockets - 1034834-1565917-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - Inline Module Sockets
1034834-1565917-4
Connectors, Interconnects - Memory Connectors - Inline Module Sockets 1034834-1565917-4
Win Source Part Number: 1034834-1565917-4 Category: Connectors, Interconnects>Memory Connectors - Inline Module Sockets Number of Positions: 200 Features: Board Guide, Latches Contact Finish: Gold Package: Tape & Reel (TR),Cut Tape (CT) Connector Style: SODIMM Standard Package: 150 Mounting Feature: Normal, Standard - Top Memory Type: DDR2 SDRAM Mounting Type: Surface Mount, Right Angle Alternative Parts (Cross-Reference): 78308-2230; 1473005-4; 1612618-4; 1473150-4; 1717379-4; 1565918-4; 1746540-41565917-4.; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A97498TR,A97498CT,15 659174 Base Product Number: 1565917

Win Source Part Number: 1034834-1565917-4
Category: Connectors, Interconnects>Memory Connectors - Inline Module Sockets
Number of Positions: 200
Features: Board Guide, Latches
Contact Finish: Gold
Package: Tape & Reel (TR),Cut Tape (CT)
Connector Style: SODIMM
Standard Package: 150
Mounting Feature: Normal, Standard - Top
Memory Type: DDR2 SDRAM
Mounting Type: Surface Mount, Right Angle
Alternative Parts (Cross-Reference): 78308-2230; 1473005-4; 1612618-4; 1473150-4; 1717379-4; 1565918-4; 1746540-41565917-4.;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A97498TR,A97498CT,15659174
Base Product Number: 1565917

Buy Now Datasheet
Inline Module Sockets - A97498TR-ND - DigiKey
Thief River Falls, MN, United States
Inline Module Sockets
A97498TR-ND
Inline Module Sockets A97498TR-ND
200 Position SODIMM DDR2 SDRAM Socket Surface Mount, Right Angle

200 Position SODIMM DDR2 SDRAM Socket Surface Mount, Right Angle

Buy Now Datasheet
Inline Module Sockets - A97498CT-ND - DigiKey
Thief River Falls, MN, United States
Inline Module Sockets
A97498CT-ND
Inline Module Sockets A97498CT-ND
200 Position SODIMM DDR2 SDRAM Socket Surface Mount, Right Angle

200 Position SODIMM DDR2 SDRAM Socket Surface Mount, Right Angle

Buy Now Datasheet
Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) - 1565917-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI)
1565917-4
Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) 1565917-4
EMBOSS ASSY DDR2 SODIMM SOCKET 200P 5.2H

EMBOSS ASSY DDR2 SODIMM SOCKET 200P 5.2H

Buy Now
Memory Connectors - 1565917-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Memory Connectors
1565917-4
Memory Connectors 1565917-4
EMBOSS ASSY DDR2 SODIMM SOCKET 200P 5.2H

EMBOSS ASSY DDR2 SODIMM SOCKET 200P 5.2H

Buy Now
Swedesboro, NJ, United States
Memory Connectors
1565917-4
Memory Connectors 1565917-4
DDR1 AND DDR2 SODIMM

DDR1 AND DDR2 SODIMM

Buy Now
Inline Module Sockets - 1565917-4 - ODG (Origin Data Global)
Shenzhen, China
Inline Module Sockets
1565917-4
Inline Module Sockets 1565917-4
CONN SKT SODIMM 200POS R/A SMD

CONN SKT SODIMM 200POS R/A SMD

Supplier's Site Datasheet
Memory Socket, So-Dimm, 200 Position; Memory / Card Type Amp - Te Connectivity - 08P0616 - Newark, An Avnet Company
Chicago, IL, United States
Memory Socket, So-Dimm, 200 Position; Memory / Card Type Amp - Te Connectivity
08P0616
Memory Socket, So-Dimm, 200 Position; Memory / Card Type Amp - Te Connectivity 08P0616
MEMORY SOCKET, SO-DIMM, 200 POSITION; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:200Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:1565917 Series RoHS Compliant: Yes

MEMORY SOCKET, SO-DIMM, 200 POSITION; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:200Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:1565917 Series RoHS Compliant: Yes

Supplier's Site
Memory Socket, So-Dimm, 200Way; Product Range Amp - Te Connectivity - 96W7255 - Newark, An Avnet Company
Chicago, IL, United States
Memory Socket, So-Dimm, 200Way; Product Range Amp - Te Connectivity
96W7255
Memory Socket, So-Dimm, 200Way; Product Range Amp - Te Connectivity 96W7255
MEMORY SOCKET, SO-DIMM, 200WAY; Product Range:1565917 Series; Connector Type:SODIMM Socket; No. of Contacts:200Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (27-Jun-2018); Contact RoHS Compliant: Yes

MEMORY SOCKET, SO-DIMM, 200WAY; Product Range:1565917 Series; Connector Type:SODIMM Socket; No. of Contacts:200Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (27-Jun-2018); Contact RoHS Compliant: Yes

Supplier's Site
Connector, So-Dimm Socket, 200Pos; Product Range Amp - Te Connectivity - 53X3770 - Newark, An Avnet Company
Chicago, IL, United States
Connector, So-Dimm Socket, 200Pos; Product Range Amp - Te Connectivity
53X3770
Connector, So-Dimm Socket, 200Pos; Product Range Amp - Te Connectivity 53X3770
CONNECTOR, SO-DIMM SOCKET, 200POS; Product Range:1565917 Series; Connector Type:SODIMM Socket; No. of Contacts:200Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (27-Jun-2018); Contact RoHS Compliant: Yes

CONNECTOR, SO-DIMM SOCKET, 200POS; Product Range:1565917 Series; Connector Type:SODIMM Socket; No. of Contacts:200Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (27-Jun-2018); Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1034834-1565917-4 A97498TR-ND 1565917-4 1565917-4 1565917-4 08P0616
Product Name Connectors, Interconnects - Memory Connectors - Inline Module Sockets Inline Module Sockets Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) Memory Connectors Inline Module Sockets Memory Socket, So-Dimm, 200 Position; Memory / Card Type Amp - Te Connectivity
Mounting Surface Mount, Right Angle Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data