TE Connectivity Connectors, Interconnects - Rectangular Connectors - Housings 1565804-2

Description
Win Source Part Number: 1011710-1565804-2 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: .025 Number of Positions: 8 Pitch: 0.087" (2.20mm) Color: Natural Connector Type: Receptacle Contact Type: Tab Number of Rows: 2 Row Spacing: 0.118" (3.00mm) Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 200 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Mfr: TE Connectivity AMP Connectors Other Names: -1565804-2-CSI,-1565 804-2-SI,1565804-2-N D,-1565804-2-LSI,A14 2437 Base Product Number: 1565804
Request a Quote Datasheet
Description
Win Source Part Number: 1011710-1565804-2 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: .025 Number of Positions: 8 Pitch: 0.087" (2.20mm) Color: Natural Connector Type: Receptacle Contact Type: Tab Number of Rows: 2 Row Spacing: 0.118" (3.00mm) Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 200 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Mfr: TE Connectivity AMP Connectors Other Names: -1565804-2-CSI,-1565 804-2-SI,1565804-2-N D,-1565804-2-LSI,A14 2437 Base Product Number: 1565804
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Housings - 1011710-1565804-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1011710-1565804-2
Connectors, Interconnects - Rectangular Connectors - Housings 1011710-1565804-2
Win Source Part Number: 1011710-1565804-2 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: .025 Number of Positions: 8 Pitch: 0.087" (2.20mm) Color: Natural Connector Type: Receptacle Contact Type: Tab Number of Rows: 2 Row Spacing: 0.118" (3.00mm) Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 200 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Mfr: TE Connectivity AMP Connectors Other Names: -1565804-2-CSI,-1565 804-2-SI,1565804-2-N D,-1565804-2-LSI,A14 2437 Base Product Number: 1565804

Win Source Part Number: 1011710-1565804-2
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: .025
Number of Positions: 8
Pitch: 0.087" (2.20mm)
Color: Natural
Connector Type: Receptacle
Contact Type: Tab
Number of Rows: 2
Row Spacing: 0.118" (3.00mm)
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 200
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Mfr: TE Connectivity AMP Connectors
Other Names: -1565804-2-CSI,-1565804-2-SI,1565804-2-ND,-1565804-2-LSI,A142437
Base Product Number: 1565804

Buy Now Datasheet
Rectangular Connector Housings - A142437-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A142437-ND
Rectangular Connector Housings A142437-ND
"8 Rectangular Connectors - Housings Receptacle Natural 0.087"" (2.20mm)"

"8 Rectangular Connectors - Housings Receptacle Natural 0.087"" (2.20mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-1565804-2
Electronic Connector 340-1565804-2
8 Pos Rectangular Wire Housing, Crimp, ST, Cable Mount, PBT Product overview: 1565804-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1565804-2 can be used for catalog matching and distributor lookup.

8 Pos Rectangular Wire Housing, Crimp, ST, Cable Mount, PBT Product overview: 1565804-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1565804-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Connectors - 1565804-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
1565804-2
Automotive Connectors 1565804-2
025 G 8POS CAP ASSY W TO W

025 G 8POS CAP ASSY W TO W

Buy Now
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
1565804-2
Connectors >> Rectangular Connectors Housings 1565804-2
2.2mm 2x4P 4 2 3mm P=2.2mm Rectangular Connectors Housings ROHS

2.2mm 2x4P 4 2 3mm P=2.2mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1011710-1565804-2 A142437-ND 340-1565804-2 1565804-2 1565804-2
Product Name Connectors, Interconnects - Rectangular Connectors - Housings Rectangular Connector Housings Electronic Connector Automotive Connectors Connectors >> Rectangular Connectors Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products