TE Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1565749-4

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332508-1565749-4 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tube Number of Positions: 4 Features: Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Contact Material: Brass Voltage Rating: 12VDC Material Flammability Rating: UL94 HB Applications: Automotive Standard Package: 1,080 Mounting: Through Hole, Right Angle Insulation Material: Syndiotactic Polystyrene (SPS), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.087" (2.20mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Gray Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.157" (4.00mm) Insulation Height: 0.492" (12.50mm) Contact Shape: Square Temperature Range - Operating: -30°C ~ 105°C Contact Length - Mating: 0.217" (5.50mm) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -1565749-4-LSI,-1565 749-4-SI Base Product Number: 1565749 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332508-1565749-4 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tube Number of Positions: 4 Features: Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Contact Material: Brass Voltage Rating: 12VDC Material Flammability Rating: UL94 HB Applications: Automotive Standard Package: 1,080 Mounting: Through Hole, Right Angle Insulation Material: Syndiotactic Polystyrene (SPS), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.087" (2.20mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Gray Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.157" (4.00mm) Insulation Height: 0.492" (12.50mm) Contact Shape: Square Temperature Range - Operating: -30°C ~ 105°C Contact Length - Mating: 0.217" (5.50mm) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -1565749-4-LSI,-1565 749-4-SI Base Product Number: 1565749 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1332508-1565749-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1332508-1565749-4
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1332508-1565749-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332508-1565749-4 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tube Number of Positions: 4 Features: Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Contact Material: Brass Voltage Rating: 12VDC Material Flammability Rating: UL94 HB Applications: Automotive Standard Package: 1,080 Mounting: Through Hole, Right Angle Insulation Material: Syndiotactic Polystyrene (SPS), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.087" (2.20mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Gray Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.157" (4.00mm) Insulation Height: 0.492" (12.50mm) Contact Shape: Square Temperature Range - Operating: -30°C ~ 105°C Contact Length - Mating: 0.217" (5.50mm) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -1565749-4-LSI,-1565 749-4-SI Base Product Number: 1565749 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332508-1565749-4
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Tube
Number of Positions: 4
Features: Mounting Flange
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Latch Holder
Contact Material: Brass
Voltage Rating: 12VDC
Material Flammability Rating: UL94 HB
Applications: Automotive
Standard Package: 1,080
Mounting: Through Hole, Right Angle
Insulation Material: Syndiotactic Polystyrene (SPS), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.087" (2.20mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Gray
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.157" (4.00mm)
Insulation Height: 0.492" (12.50mm)
Contact Shape: Square
Temperature Range - Operating: -30°C ~ 105°C
Contact Length - Mating: 0.217" (5.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -1565749-4-LSI,-1565749-4-SI
Base Product Number: 1565749
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1332508-1565749-4
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through Hole, Right Angle
Voltage Rating 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

DDR4 SMT - 10151094-1321K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Headers & Wire Housings - G125-FS11605F3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details