TE Connectivity DC Jack Connectors 1565596-1

Description
Configuration Features Number of Positions : 10 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 10 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 1565596-1 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
1565596-1
DC Jack Connectors 1565596-1
Configuration Features Number of Positions : 10 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Configuration Features


  • Number of Positions : 10
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 6

Electrical Characteristics


  • Operating Voltage (VDC) : 30

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Mechanical Attachment


  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1565596-1
Product Name DC Jack Connectors
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102322-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers