TE Connectivity Data Bus Connectors 156542-000

Description
Contact Features Contact Type : Socket Mechanical Attachment Polarization Code : D Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Plug Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Type : Socket Mechanical Attachment Polarization Code : D Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Plug Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Bus Connectors - 156542-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Connectors
156542-000
Data Bus Connectors 156542-000
Contact Features Contact Type : Socket Mechanical Attachment Polarization Code : D Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Plug Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]

Contact Features


  • Contact Type : Socket

Mechanical Attachment


  • Polarization Code : D

Product Type Features


  • Data Bus Connector Style : Bayonet
  • Data Bus Connector Type : Plug

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Data Bus Components
156542-000
Data Bus Components 156542-000
Data Bus Components

Data Bus Components

Buy Now
Swedesboro, NJ, United States
Data Bus Components
156542-000
Data Bus Components 156542-000
Data Bus Components

Data Bus Components

Buy Now
Dk-621-0039-4S Raychem - Te Connectivity - 75AC5314 - Newark, An Avnet Company
Chicago, IL, United States
Dk-621-0039-4S Raychem - Te Connectivity
75AC5314
Dk-621-0039-4S Raychem - Te Connectivity 75AC5314
DK-621-0039-4S

DK-621-0039-4S

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 156542-000 156542-000 75AC5314
Product Name Data Bus Connectors Data Bus Components Dk-621-0039-4S Raychem - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1104-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Rectangular Connector Contacts - 1508-006-0055-20-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG
View Details